USB Connector Convert From | USB Type A Receptacle |
---|---|
USB Connector Convert To | USB Type A Receptacle |
USB Standard | USB 2.0 |
IP Rating | - |
Product Range | - |
Contact Material | - |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Connector Type | USB 2.0 A |
Convert From Gender | Receptacle |
Convert From Positions | 1Ways |
Convert To Gender | Receptacle |
Convert To Positions | 1Ways |
In Line Connector A | USB A |
In Line Connector B | USB A |
KEYSTONE COUPLER, USB 2.0 A, RCPT, BLACK | element14 |
Keystone Coupler, Usb 2.0 A, Rcpt, Black | Newark Electronics |
TUK Limited USB2 A to A Panel Mount Coupler, USB 2.0 A Socket - USB 2.0 A Socket | Distrelec |
Where can I find additional details, specifications and documents for a KCUAA2BKPM?
Additional datasheets, footprints and schematics for KCUAA2BKPM are listed on our Part Details page. You can also find images and similar parts to KCUAA2BKPM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KCUAA2BKPM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KCUAA2BKPM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KCUAA2BKPM fall under?
The KCUAA2BKPM is listed under Connectors > USB Connectors & Adapters > USB Adapters.
Can I view similar or alternative parts?
You can view similar parts to KCUAA2BKPM when available in the USB Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KCUAA2BKPM you can contact the distributor directly for product support, shipping queries etc.
Is the KCUAA2BKPM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KCUAA2BKPM have stock available?
Authorised distributors including element14, Newark Electronics, Farnell and Distrelec have stock available or on a lead time for KCUAA2BKPM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KCUAA2BKPM often in real-time on the comparison pages.
What if I can't find stock of KCUAA2BKPM?
You can fill out our help required form which you can use to request a quote for KCUAA2BKPM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.