Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Viewing Angle | 30° |
---|---|
Diode Case Style | T-1 3/4 (5mm) |
Forward Current If(AV) | 50mA |
Forward Voltage VF Max | 2V |
Rise Time | 25ns |
Fall Time tf | 13ns |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
INFRARED EMITTER, 850NM, T-1 3/4 | Farnell |
Where can I find additional details, specifications and documents for a KCL5685S?
Additional datasheets, footprints and schematics for KCL5685S are listed on our Part Details page. You can also find images and similar parts to KCL5685S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KCL5685S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KCL5685S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KCL5685S fall under?
The KCL5685S is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to KCL5685S when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KCL5685S you can contact the distributor directly for product support, shipping queries etc.
Is the KCL5685S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KCL5685S have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for KCL5685S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KCL5685S often in real-time on the comparison pages.
What if I can't find stock of KCL5685S?
You can fill out our help required form which you can use to request a quote for KCL5685S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.