Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.26
|
15
in stock
|
Buy Now | |
TTI Europe
from US$3.63
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$2.99
|
160
in stock
|
Buy Now | |
Farnell
from US$3.77
|
137
in stock
|
Buy Now | |
element14
from US$4.23
|
127
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
LED Colour | Red |
---|---|
Forward Current If | 20mA |
Forward Voltage | 1.95V |
Luminous Intensity | 30mcd |
No. of Digits / Alpha | 2 |
Character Size | 5.08mm |
Common Connection | Common Cathode |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
2-DIG.SMD-DISP.5MM RED | TTI Europe |
Disp, Smd, 0.2" Cmn Cathode, Red | Newark Electronics |
DISP, SMD, 0.2" CMN CATHODE, RED | Farnell |
Red double 0.2in SMD 14-seg c-cathode | RS |
SMD Nummer Display rot | Boersig |
Displays Segmented Panel 2DIGIT 16LED Red 20-Pin SMD T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a KCDC02-105?
Additional datasheets, footprints and schematics for KCDC02-105 are listed on our Part Details page. You can also find images and similar parts to KCDC02-105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KCDC02-105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KCDC02-105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KCDC02-105 fall under?
The KCDC02-105 is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to KCDC02-105 when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KCDC02-105 you can contact the distributor directly for product support, shipping queries etc.
Is the KCDC02-105 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KCDC02-105 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Farnell, element14 and RS have stock available or on a lead time for KCDC02-105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KCDC02-105 often in real-time on the comparison pages.
What if I can't find stock of KCDC02-105?
You can fill out our help required form which you can use to request a quote for KCDC02-105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.