Status: | Unknown |
---|---|
Series: | KCA Series |
RoHS: | Unknown |
Capacitance | 1000pF |
---|---|
Voltage Rating | 250VAC |
Ceramic Capacitor Case | 2220 [5750 Metric] |
Product Range | KCA Series |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | U2J |
Stacking Height | 2.8mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2019) |
MSL | MSL 1 - Unlimited |
Capacitor MLCC SMD Stacked 1000pF 250V U | RS |
Ceramic Suppression Capacitor, 1000 pF, ± 10%, X1 / Y2, 250 Vac, 630 Vdc/250 vac, 2220 [5750 Metric] | Avnet America |
CAP, 1000PF, 250VAC, MLCC STACKED, 2220 | element14 |
Ceramic Suppression Capacitor, 1000 pF, � 10%, X1 / Y2, 250 Vac, 630 Vdc/250 vac, 2220 [5750 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a KCA55L7UMF102KH01L?
Additional datasheets, footprints and schematics for KCA55L7UMF102KH01L are listed on our Part Details page. You can also find images and similar parts to KCA55L7UMF102KH01L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KCA55L7UMF102KH01L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KCA55L7UMF102KH01L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KCA55L7UMF102KH01L fall under?
The KCA55L7UMF102KH01L is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to KCA55L7UMF102KH01L when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KCA55L7UMF102KH01L you can contact the distributor directly for product support, shipping queries etc.
Is the KCA55L7UMF102KH01L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KCA55L7UMF102KH01L have stock available?
Authorised distributors including RS, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for KCA55L7UMF102KH01L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KCA55L7UMF102KH01L often in real-time on the comparison pages.
What if I can't find stock of KCA55L7UMF102KH01L?
You can fill out our help required form which you can use to request a quote for KCA55L7UMF102KH01L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.