Status: | Unknown |
---|---|
Series: | K Series |
RoHS: | Compliant |
No distributors results available
Frequency Nom | 20MHz |
---|---|
Frequency Stability + / - | 50ppm |
Oscillator Case | SMD, 7mm x 5mm |
Supply Voltage Nom | 3.3V |
Product Range | K Series |
Operating Temperature Min | -10°C |
Operating Temperature Max | 70°C |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a KC7050K20.0000C10E00.?
Additional datasheets, footprints and schematics for KC7050K20.0000C10E00. are listed on our Part Details page. You can also find images and similar parts to KC7050K20.0000C10E00. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KC7050K20.0000C10E00. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KC7050K20.0000C10E00. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KC7050K20.0000C10E00. fall under?
The KC7050K20.0000C10E00. is listed under Crystals & Oscillators > Oscillators > Standard Oscillators.
Can I view similar or alternative parts?
You can view similar parts to KC7050K20.0000C10E00. when available in the Standard Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KC7050K20.0000C10E00. you can contact the distributor directly for product support, shipping queries etc.
Is the KC7050K20.0000C10E00. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for KC7050K20.0000C10E00. have stock available?
There is no stock from authorised distributors for KC7050K20.0000C10E00..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KC7050K20.0000C10E00. often in real-time on the comparison pages.
What if I can't find stock of KC7050K20.0000C10E00.?
You can fill out our help required form which you can use to request a quote for KC7050K20.0000C10E00. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.