KC7050A40.0000C50D00. Oscillators by KYOCERA AVX

Status: Unknown
Series: KC7050A-C3 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Frequency Nom 40MHz
Frequency Stability + / - 50ppm
Oscillator Case SMD, 7mm x 5mm
Supply Voltage Nom 5V
Product Range KC7050A-C3 Series
Operating Temperature Min -10°C
Operating Temperature Max 70°C
RoHS Compliant Yes


Frequently Asked Questions

Where can I find additional details, specifications and documents for a KC7050A40.0000C50D00.?

Additional datasheets, footprints and schematics for KC7050A40.0000C50D00. are listed on our Part Details page. You can also find images and similar parts to KC7050A40.0000C50D00. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for KC7050A40.0000C50D00. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KC7050A40.0000C50D00. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does KC7050A40.0000C50D00. fall under?

The KC7050A40.0000C50D00. is listed under Crystals & Oscillators > Oscillators > Standard Oscillators.

Can I view similar or alternative parts?

You can view similar parts to KC7050A40.0000C50D00. when available in the Standard Oscillators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the KC7050A40.0000C50D00. you can contact the distributor directly for product support, shipping queries etc.

Is the KC7050A40.0000C50D00. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for KC7050A40.0000C50D00. have stock available?

There is no stock from authorised distributors for KC7050A40.0000C50D00..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for KC7050A40.0000C50D00. often in real-time on the comparison pages.

What if I can't find stock of KC7050A40.0000C50D00.?

You can fill out our help required form which you can use to request a quote for KC7050A40.0000C50D00. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay