Status: | Unknown |
---|---|
Series: | KC7050A-C3 Series |
RoHS: | Compliant |
Frequency Nom | 16MHz |
---|---|
Frequency Stability + / - | 50ppm |
Oscillator Case | SMD, 7mm x 5mm |
Supply Voltage Nom | 5V |
Product Range | KC7050A-C3 Series |
Operating Temperature Min | -10°C |
Operating Temperature Max | 70°C |
RoHS Compliant | Yes |
Crystal Oscillator CMOS 16.000MHz 5V | RS |
Where can I find additional details, specifications and documents for a KC7050A16.0000C50D00.?
Additional datasheets, footprints and schematics for KC7050A16.0000C50D00. are listed on our Part Details page. You can also find images and similar parts to KC7050A16.0000C50D00. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KC7050A16.0000C50D00. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KC7050A16.0000C50D00. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KC7050A16.0000C50D00. fall under?
The KC7050A16.0000C50D00. is listed under Crystals & Oscillators > Oscillators > Standard Oscillators.
Can I view similar or alternative parts?
You can view similar parts to KC7050A16.0000C50D00. when available in the Standard Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KC7050A16.0000C50D00. you can contact the distributor directly for product support, shipping queries etc.
Is the KC7050A16.0000C50D00. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for KC7050A16.0000C50D00. have stock available?
Authorised distributors including Chip One Stop and RS have stock available or on a lead time for KC7050A16.0000C50D00..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KC7050A16.0000C50D00. often in real-time on the comparison pages.
What if I can't find stock of KC7050A16.0000C50D00.?
You can fill out our help required form which you can use to request a quote for KC7050A16.0000C50D00. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.