KC5032K24.0000C10E00. Oscillators by KYOCERA AVX

Status: Unknown
Series: K Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.49

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$1.49
730
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
-
1,000
in stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Frequency Nom 24MHz
Frequency Stability + / - 50ppm
Oscillator Case SMD, 5mm x 3.2mm
Supply Voltage Nom 3.3V
Product Range K Series
Operating Temperature Min -10°C
Operating Temperature Max 70°C
RoHS Compliant Yes

Alternative Descriptions

SMT OSCILLATOR | Avnet Asia


Frequently Asked Questions

Where can I find additional details, specifications and documents for a KC5032K24.0000C10E00.?

Additional datasheets, footprints and schematics for KC5032K24.0000C10E00. are listed on our Part Details page. You can also find images and similar parts to KC5032K24.0000C10E00. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for KC5032K24.0000C10E00. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KC5032K24.0000C10E00. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does KC5032K24.0000C10E00. fall under?

The KC5032K24.0000C10E00. is listed under Crystals & Oscillators > Oscillators > Standard Oscillators.

Can I view similar or alternative parts?

You can view similar parts to KC5032K24.0000C10E00. when available in the Standard Oscillators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the KC5032K24.0000C10E00. you can contact the distributor directly for product support, shipping queries etc.

Is the KC5032K24.0000C10E00. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for KC5032K24.0000C10E00. have stock available?

Authorised distributors including Chip One Stop, Avnet Asia and Avnet America have stock available or on a lead time for KC5032K24.0000C10E00..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for KC5032K24.0000C10E00. often in real-time on the comparison pages.

What if I can't find stock of KC5032K24.0000C10E00.?

You can fill out our help required form which you can use to request a quote for KC5032K24.0000C10E00. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay