Status: | Unknown |
---|---|
Series: | KC5032A-CM Series |
RoHS: | Unknown |
Prices starting from US$3.10
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$3.10
|
105
in stock
|
Buy Now |
Frequency Nom | 27MHz |
---|---|
Frequency Stability + / - | 50ppm |
Oscillator Case | SMD, 5mm x 3.2mm |
Supply Voltage Nom | 5V |
Product Range | KC5032A-CM Series |
Operating Temperature Min | -10°C |
Operating Temperature Max | 70°C |
Where can I find additional details, specifications and documents for a KC5032A27.0000CM0E00.?
Additional datasheets, footprints and schematics for KC5032A27.0000CM0E00. are listed on our Part Details page. You can also find images and similar parts to KC5032A27.0000CM0E00. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KC5032A27.0000CM0E00. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KC5032A27.0000CM0E00. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KC5032A27.0000CM0E00. fall under?
The KC5032A27.0000CM0E00. is listed under Crystals & Oscillators > Oscillators > Standard Oscillators.
Can I view similar or alternative parts?
You can view similar parts to KC5032A27.0000CM0E00. when available in the Standard Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KC5032A27.0000CM0E00. you can contact the distributor directly for product support, shipping queries etc.
Is the KC5032A27.0000CM0E00. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KC5032A27.0000CM0E00. have stock available?
Authorised distributors including Chip One Stop have stock available or on a lead time for KC5032A27.0000CM0E00..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KC5032A27.0000CM0E00. often in real-time on the comparison pages.
What if I can't find stock of KC5032A27.0000CM0E00.?
You can fill out our help required form which you can use to request a quote for KC5032A27.0000CM0E00. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.