KC2520C49.1520C2LEXA. Oscillators by KYOCERA AVX

Status: Unknown
Series: KC2520C-C1 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Frequency Nom 49.15MHz
Frequency Stability + / - 15ppm
Oscillator Case SMD, 2.5mm x 2mm
Supply Voltage Nom 1.8V
Product Range KC2520C-C1 Series
Operating Temperature Min -40°C
Operating Temperature Max 85°C
RoHS Compliant Yes


Frequently Asked Questions

Where can I find additional details, specifications and documents for a KC2520C49.1520C2LEXA.?

Additional datasheets, footprints and schematics for KC2520C49.1520C2LEXA. are listed on our Part Details page. You can also find images and similar parts to KC2520C49.1520C2LEXA. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for KC2520C49.1520C2LEXA. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KC2520C49.1520C2LEXA. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does KC2520C49.1520C2LEXA. fall under?

The KC2520C49.1520C2LEXA. is listed under Crystals & Oscillators > Oscillators > Standard Oscillators.

Can I view similar or alternative parts?

You can view similar parts to KC2520C49.1520C2LEXA. when available in the Standard Oscillators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the KC2520C49.1520C2LEXA. you can contact the distributor directly for product support, shipping queries etc.

Is the KC2520C49.1520C2LEXA. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for KC2520C49.1520C2LEXA. have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for KC2520C49.1520C2LEXA..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for KC2520C49.1520C2LEXA. often in real-time on the comparison pages.

What if I can't find stock of KC2520C49.1520C2LEXA.?

You can fill out our help required form which you can use to request a quote for KC2520C49.1520C2LEXA. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay