Status: | Unknown |
---|---|
Series: | KBU8K Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
405
units
|
Buy Now |
![]() |
TTI Europe |
13,500
units
|
Buy Now |
![]() |
Rutronik |
5,000
units
|
Buy Now |
![]() |
Avnet America |
450
units
|
Buy Now |
![]() |
Newark Electronics |
405
units
|
Buy Now |
![]() |
element14 |
405
units
|
Buy Now |
![]() |
Future Electronics |
-
|
Buy Now |
![]() |
Avnet Europe |
-
|
Buy Now |
![]() |
Arrow Electronics |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 800V |
Forward Current If(AV) | 8A |
Bridge Rectifier Case Style | SIP |
Forward Voltage VF Max | 1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | KBU8K Series |
SVHC | Lead (15-Jan-2019) |
Diode Mounting Type | Through Hole |
Operating Temperature Min | -55°C |
8.0A 800V BR KBU | TTI Europe |
BRIDGE-RECT. 8A 800V INLINE | Rutronik |
Diode Rectifier Bridge Single 800V 8A 4-Pin Case KBU Bulk | Avnet America |
Bridge Rectifier, Single Phase, 8A, 800V Though Hole | Newark Electronics |
BRIDGE RECTIFIER, 1PH, 8A, 800V, KBU-4 | element14 |
KBU8K Series 6 A 800 V Through Hole Single Phase Rectifier Bridge - KBU-4 | Future Electronics |
Diode Rectifier Bridge Single 8A 4-Pin KBU | Avnet Europe |
8.0 Amp 800 Volt | Mouser Electronics |
Where can I find additional details, specifications and documents for a KBU8K-E4/51?
Additional datasheets, footprints and schematics for KBU8K-E4/51 are listed on our Part Details page. You can also find images and similar parts to KBU8K-E4/51 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KBU8K-E4/51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KBU8K-E4/51 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KBU8K-E4/51 fall under?
The KBU8K-E4/51 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to KBU8K-E4/51 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KBU8K-E4/51 you can contact the distributor directly for product support, shipping queries etc.
Is the KBU8K-E4/51 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KBU8K-E4/51 have stock available?
Authorised distributors including TTI Europe, Rutronik, Avnet America, Newark Electronics and element14 have stock available or on a lead time for KBU8K-E4/51.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KBU8K-E4/51 often in real-time on the comparison pages.
What if I can't find stock of KBU8K-E4/51?
You can fill out our help required form which you can use to request a quote for KBU8K-E4/51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.