Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Transducer Function | Buzzer |
---|---|
Supply Voltage Max | 10V |
Sound Level SPL | 75dB |
Resonant Frequency | 2.048kHz |
Capacitance | 24nF |
Transducer, Buzzer, 2.048Khz, 75Db, 10V | Newark Electronics |
Where can I find additional details, specifications and documents for a KBS-20DB-2P-9?
Additional datasheets, footprints and schematics for KBS-20DB-2P-9 are listed on our Part Details page. You can also find images and similar parts to KBS-20DB-2P-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KBS-20DB-2P-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KBS-20DB-2P-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KBS-20DB-2P-9 fall under?
The KBS-20DB-2P-9 is listed under Sensors & Transducers > Transducers > Sensing Transducers > Piezo Transducers.
Can I view similar or alternative parts?
You can view similar parts to KBS-20DB-2P-9 when available in the Piezo Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KBS-20DB-2P-9 you can contact the distributor directly for product support, shipping queries etc.
Is the KBS-20DB-2P-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KBS-20DB-2P-9 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for KBS-20DB-2P-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KBS-20DB-2P-9 often in real-time on the comparison pages.
What if I can't find stock of KBS-20DB-2P-9?
You can fill out our help required form which you can use to request a quote for KBS-20DB-2P-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.