Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Forward Voltage Drop VF (V) | 1.1 |
TotalCapacitance CT (pF) | 20 pF |
MaximumAverageRectifiedCurrent IO (A) | 1.5 A |
Peak RepetitiveReverse VoltageVRRM (V) | 800 V |
Maximum Peak Forward Surge Current IFSM (A) | 40 A |
Maximum ReverseCurrent IR (µA) | 5 µA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Repetitive Reverse Voltage Vrrm Max | 800V |
---|---|
Forward Current If(AV) | 1.5A |
Bridge Rectifier Case Style | SIP |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
RoHS Compliant | Yes |
KBP08G Series 1.5 A 800 V Glass Passivated Bridge Rectifier | Future Electronics |
Bridge Rectifier, Single Phase, 800 V, 1.5 A, KBP, 4 Pins | Avnet America |
1.5A 800V Bridge Rectifier Case KBP | RS Americas |
Bridge rectifier: single-phase | TME |
Where can I find additional details, specifications and documents for a KBP08G?
Additional datasheets, footprints and schematics for KBP08G are listed on our Part Details page. You can also find images and similar parts to KBP08G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KBP08G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KBP08G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KBP08G fall under?
The KBP08G is listed under Bridges.
Can I view similar or alternative parts?
You can view similar parts to KBP08G when available in the Bridges range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KBP08G you can contact the distributor directly for product support, shipping queries etc.
Is the KBP08G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for KBP08G have stock available?
Authorised distributors including Future Electronics, Avnet America, RS Americas, RS and TME have stock available or on a lead time for KBP08G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KBP08G often in real-time on the comparison pages.
What if I can't find stock of KBP08G?
You can fill out our help required form which you can use to request a quote for KBP08G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.