Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.66
LED Colour | Red |
---|---|
Forward Current If | 20mA |
Forward Voltage | 1.95V |
Luminous Intensity | 230mcd |
No. of LEDs | 8LEDs |
Display Size | 8.89mm x 19.05mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
LED Configuration | Bar |
LED backlight | Transfer Multisort Elektronik |
Light Bar, Red | Newark Electronics |
LIGHT BAR, RED | element14 |
LED LIGHTBAR RED 630NM | TTI Europe |
LED Bars and Arrays 8.89X19.05MM RED LT BAR LED DISPLAY | Sager |
Where can I find additional details, specifications and documents for a KB-H100SURKW?
Additional datasheets, footprints and schematics for KB-H100SURKW are listed on our Part Details page. You can also find images and similar parts to KB-H100SURKW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KB-H100SURKW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KB-H100SURKW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KB-H100SURKW fall under?
The KB-H100SURKW is listed under Optoelectronics & Displays > LED Products > Single Colour LED Bar Graph Arrays.
Can I view similar or alternative parts?
You can view similar parts to KB-H100SURKW when available in the Single Colour LED Bar Graph Arrays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KB-H100SURKW you can contact the distributor directly for product support, shipping queries etc.
Is the KB-H100SURKW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KB-H100SURKW have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for KB-H100SURKW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KB-H100SURKW often in real-time on the comparison pages.
What if I can't find stock of KB-H100SURKW?
You can fill out our help required form which you can use to request a quote for KB-H100SURKW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.