Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.02
|
35
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.04
|
160
in stock
|
Buy Now | |
Newark Electronics
from US$0.96
|
29
in stock
|
Buy Now | |
element14
from US$0.98
|
29
in stock
|
Buy Now | |
Farnell
from US$1.52
|
29
in stock
|
Buy Now | |
TTI Europe
from US$1.02
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
LED Colour | Red |
---|---|
Forward Current If | 20mA |
Forward Voltage | 1.95V |
Luminous Intensity | 370mcd |
No. of LEDs | 4LEDs |
Display Size | 19.05mm x 3.81mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
LED Configuration | Bar |
LED backlight | Transfer Multisort Elektronik |
LED Light Bar,Red,70mcd,20mA | RS |
Light Bar, Red | Newark Electronics |
LIGHT BAR, RED | element14 |
LED LIGHTBAR RED 630NM | TTI Europe |
LED Bars & Arrays 19.05X3.81MM RED LT BAR LED DISPLAY | Sager |
Displays Module 4LED Red 8-Pin SIP Tube | Avnet Abacus |
Where can I find additional details, specifications and documents for a KB-B100SURKW?
Additional datasheets, footprints and schematics for KB-B100SURKW are listed on our Part Details page. You can also find images and similar parts to KB-B100SURKW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KB-B100SURKW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KB-B100SURKW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KB-B100SURKW fall under?
The KB-B100SURKW is listed under Optoelectronics & Displays > LED Products > Single Colour LED Bar Graph Arrays.
Can I view similar or alternative parts?
You can view similar parts to KB-B100SURKW when available in the Single Colour LED Bar Graph Arrays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KB-B100SURKW you can contact the distributor directly for product support, shipping queries etc.
Is the KB-B100SURKW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KB-B100SURKW have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for KB-B100SURKW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KB-B100SURKW often in real-time on the comparison pages.
What if I can't find stock of KB-B100SURKW?
You can fill out our help required form which you can use to request a quote for KB-B100SURKW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.