Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Green |
---|---|
Forward Current If | 20mA |
Forward Voltage | 2.1V |
Luminous Intensity | 59mcd |
No. of LEDs | 8LEDs |
Display Size | 8.89mm x 19.05mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
LED Configuration | Bar |
LED Light Bar,Green,70mcd,20mA | RS |
Light Bar, Green | Newark Electronics |
LED Bars & Arrays 8.89X19.05 GRN LT BAR LED DISPLAY | Sager |
Where can I find additional details, specifications and documents for a KB-2885CGKD?
Additional datasheets, footprints and schematics for KB-2885CGKD are listed on our Part Details page. You can also find images and similar parts to KB-2885CGKD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KB-2885CGKD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KB-2885CGKD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KB-2885CGKD fall under?
The KB-2885CGKD is listed under Optoelectronics & Displays > LED Products > Single Colour LED Bar Graph Arrays.
Can I view similar or alternative parts?
You can view similar parts to KB-2885CGKD when available in the Single Colour LED Bar Graph Arrays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KB-2885CGKD you can contact the distributor directly for product support, shipping queries etc.
Is the KB-2885CGKD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KB-2885CGKD have stock available?
Authorised distributors including RS, Farnell, Newark Electronics and Sager have stock available or on a lead time for KB-2885CGKD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KB-2885CGKD often in real-time on the comparison pages.
What if I can't find stock of KB-2885CGKD?
You can fill out our help required form which you can use to request a quote for KB-2885CGKD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.