Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | RF Modules |
---|---|
Silicon Manufacturer | RF Solutions |
Silicon Core Number | - |
Application Sub Type | Receiver |
Kit Contents | Arduino Shield KAPPA-T868 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Expansion board | Transfer Multisort Elektronik |
RF Solutions KAPPAT-ARD KAPPA Receiver Arduino Shield | Rapid Electronics |
Arduino Shield Board, Receiver | Newark Electronics |
Where can I find additional details, specifications and documents for a KAPPAT-ARD?
Additional datasheets, footprints and schematics for KAPPAT-ARD are listed on our Part Details page. You can also find images and similar parts to KAPPAT-ARD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KAPPAT-ARD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KAPPAT-ARD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KAPPAT-ARD fall under?
The KAPPAT-ARD is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to KAPPAT-ARD when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KAPPAT-ARD you can contact the distributor directly for product support, shipping queries etc.
Is the KAPPAT-ARD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KAPPAT-ARD have stock available?
Authorised distributors including Transfer Multisort Elektronik, Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for KAPPAT-ARD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KAPPAT-ARD often in real-time on the comparison pages.
What if I can't find stock of KAPPAT-ARD?
You can fill out our help required form which you can use to request a quote for KAPPAT-ARD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.