Status: | Unknown |
---|---|
Series: | KAP Series |
RoHS: | Unknown |
Prices starting from US$69.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$100.84
|
No stock
|
Buy Now | |
Relay Specialties
from US$69.06
|
9
in stock
|
Buy Now | |
Rapid Electronics
from US$106.75
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$112.00
|
2
in stock
|
Buy Now | |
Avnet America
from US$89.49
|
-
|
Buy Now | |
RS Americas
from US$106.09
|
-
|
Buy Now | |
element14
from US$113.15
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now |
Product Range | KAP Series |
---|---|
Relay Type | Power - General Purpose |
Coil Type | Non Latching |
Coil Voltage | 24VAC |
Contact Current | 10A |
Contact Voltage VAC | 120V |
Contact Voltage VDC | - |
Carry Current | 10A |
TYCO P&B GP ENCLOSED RELAY, DP | Relay Specialties |
General Purpose Relays DPDT 10A 24VAC 85Ohm Relay | Rapid Electronics |
Electromechanical Relay DPDT 10A 24VAC 85Ohm Socket | Avnet America |
DPDT 10A 24VAC 85Ohm Relay Socket | TE Connectivity KAP-11AG-24 | RS Americas |
Relay, Dpdt, 120Vac, 10A | Newark Electronics |
Relay, General Purpose | Carlton-Bates |
Where can I find additional details, specifications and documents for a KAP-11AG-24?
Additional datasheets, footprints and schematics for KAP-11AG-24 are listed on our Part Details page. You can also find images and similar parts to KAP-11AG-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KAP-11AG-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KAP-11AG-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KAP-11AG-24 fall under?
The KAP-11AG-24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KAP-11AG-24 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KAP-11AG-24 you can contact the distributor directly for product support, shipping queries etc.
Is the KAP-11AG-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KAP-11AG-24 have stock available?
Authorised distributors including Relay Specialties, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for KAP-11AG-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KAP-11AG-24 often in real-time on the comparison pages.
What if I can't find stock of KAP-11AG-24?
You can fill out our help required form which you can use to request a quote for KAP-11AG-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.