Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
No stock
|
Buy Now |
Product Range | - |
---|---|
LED Colour | Yellow |
Wavelength Typ | 590nm |
Viewing Angle | 120° |
Luminous Flux @ Test | 12lm |
Forward Current If Max | 150mA |
Forward Current @ Test | 150mA |
Forward Voltage @ Test | 3V |
Luminous Intensity @ Test | 4cd |
Power Dissipation Pd | 525mW |
Automotive Qualification Standard | - |
MSL | MSL 2A - 4 weeks |
SVHC | No SVHC (15-Jan-2019) |
LED Mounting | SMD |
Lens Colour | Clear |
Lens Shape | Round with Flat Top |
No. of Pins | 4Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Opto Case Style | 1414 |
Power @ Test | 0.5W |
LED, HB, YELLOW, 525MW, 12LM | Farnell |
Where can I find additional details, specifications and documents for a KA-3535SYLZ4S?
Additional datasheets, footprints and schematics for KA-3535SYLZ4S are listed on our Part Details page. You can also find images and similar parts to KA-3535SYLZ4S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KA-3535SYLZ4S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KA-3535SYLZ4S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KA-3535SYLZ4S fall under?
The KA-3535SYLZ4S is listed under LED Lighting Components > High Brightness LEDs > Single Colour High Brightness LEDs.
Can I view similar or alternative parts?
You can view similar parts to KA-3535SYLZ4S when available in the Single Colour High Brightness LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KA-3535SYLZ4S you can contact the distributor directly for product support, shipping queries etc.
Is the KA-3535SYLZ4S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KA-3535SYLZ4S have stock available?
Authorised distributors including Farnell have stock available or on a lead time for KA-3535SYLZ4S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KA-3535SYLZ4S often in real-time on the comparison pages.
What if I can't find stock of KA-3535SYLZ4S?
You can fill out our help required form which you can use to request a quote for KA-3535SYLZ4S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.