K96-906.01BLK/2 Part Information
Details for K96-906.01BLK/2 by EAO
Switches & Relays>Switches>Switch Accessories & Switch Assortments
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 5.2000 |
10 | 4.5600 |
100 | 4.1300 |
300 | 3.6400 |
700 | 3.4300 |
2000 | 3.3700 |
3000 | 3.3100 |
Stock Information
Details
Part Downloads
Part Specifications
Accessory Type | Lens |
For Use With | 96 Series Pushbutton Switches and Indicators |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Actuator / Cap Colour | Black |
Colour | Black |
Contact Configuration | 1NO |
Contact Current @ Contact Voltage DC Max | 100mA |
Contact Current AC Max | 100mA |
Contact Current DC Max | 100mA |
Contact Resistance | 1000mohm |
Contact Voltage AC Max | 42V |
Contact Voltage DC Max | 42V |
External Depth | 14mm |
External Length / Height | 17.4mm |
External Width | 12.4mm |
LED Voltage | 2.2V |
Lens Colour | Black |
Lens Depth | 12.4mm |
Lens Length | 17.4mm |
Lens Shape | Rectangular |
Lens Type | Panel Mount |
No. of Mechanical Operations | 5000000 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Switch Terminals | Solder |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a K96-906.01BLK/2?
Additional datasheets, footprints and schematics for K96-906.01BLK/2 are listed in our Part Details tab. You can also find the K96-906.01BLK/2 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K96-906.01BLK/2 in the Pricing & Inventory tab next to part details. You can view K96-906.01BLK/2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K96-906.01BLK/2 fall under?
The K96-906.01BLK/2 is listed under Switches & Relays > Switches > Switch Accessories & Switch Assortments.
Can I view similar or alternative parts?
You can view similar parts to K96-906.01BLK/2 when available in the Switch Accessories & Switch Assortments range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K96-906.01BLK/2 you can contact the distributor directly for product support, shipping queries etc.
Is the K96-906.01BLK/2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for K96-906.01BLK/2 have stock available?
There is no stock from authorised distributors for K96-906.01BLK/2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K96-906.01BLK/2 often in real-time on the comparison pages.
What if I can't find stock of K96-906.01BLK/2?
You can fill out our help required form which you can use to request a quote for K96-906.01BLK/2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.