K96-902.81/2GRY Part Information
Details for K96-902.81/2GRY by EAO
Switches & Relays>Switches>Switch Accessories & Switch Assortments
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 8.0300 |
5 | 7.8900 |
10 | 7.7200 |
20 | 7.4800 |
50 | 7.2600 |
Stock Information
Details
Part Downloads
Part Specifications
Accessory Type | Lens |
For Use With | 96 Series Pushbutton Switches and Indicators |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Actuator / Cap Colour | Grey |
Colour | Grey |
Contact Configuration | 1NO |
Contact Current @ Contact Voltage DC Max | 100mA |
Contact Current AC Max | 100mA |
Contact Current DC Max | 100mA |
Contact Resistance | 1000mohm |
Contact Voltage AC Max | 42V |
Contact Voltage DC Max | 42V |
External Depth | 14mm |
External Length / Height | 17.4mm |
External Width | 12.4mm |
LED Voltage | 2.2V |
Lens Colour | Grey |
Lens Depth | 12.4mm |
Lens Length | 17.4mm |
Lens Shape | Rectangular |
Lens Type | Panel Mount |
No. of Mechanical Operations | 5000000 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Switch Terminals | Solder |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a K96-902.81/2GRY?
Additional datasheets, footprints and schematics for K96-902.81/2GRY are listed in our Part Details tab. You can also find the K96-902.81/2GRY image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K96-902.81/2GRY in the Pricing & Inventory tab next to part details. You can view K96-902.81/2GRY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K96-902.81/2GRY fall under?
The K96-902.81/2GRY is listed under Switches & Relays > Switches > Switch Accessories & Switch Assortments.
Can I view similar or alternative parts?
You can view similar parts to K96-902.81/2GRY when available in the Switch Accessories & Switch Assortments range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K96-902.81/2GRY you can contact the distributor directly for product support, shipping queries etc.
Is the K96-902.81/2GRY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for K96-902.81/2GRY have stock available?
There is no stock from authorised distributors for K96-902.81/2GRY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K96-902.81/2GRY often in real-time on the comparison pages.
What if I can't find stock of K96-902.81/2GRY?
You can fill out our help required form which you can use to request a quote for K96-902.81/2GRY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.