K96-901.01BLK Part Information

Details for K96-901.01BLK by EAO

Switches & Relays>Switches>Switch Accessories & Switch Assortments

Part Downloads

Part Specifications

Accessory Type Lens
For Use With 96 Series Pushbutton Switches and Indicators
Product Range -
SVHC No SVHC (15-Jan-2018)
Actuator / Cap Colour Black
Colour Black
Contact Configuration 1NO
Contact Current @ Contact Voltage DC Max 100mA
Contact Current AC Max 100mA
Contact Current DC Max 100mA
Contact Resistance 1000mohm
Contact Voltage AC Max 42V
Contact Voltage DC Max 42V
External Depth 14mm
External Length / Height 17.4mm
External Width 12.4mm
Height 17.4mm
Lens Colour Black
Lens Shape Rectangular
Lens Type Panel Mount
No. of Mechanical Operations 5000000
Operating Temperature Max 85°C
Operating Temperature Min -25°C
Switch Terminals Solder
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a K96-901.01BLK?

Additional datasheets, footprints and schematics for K96-901.01BLK are listed in our Part Details tab. You can also find the K96-901.01BLK image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for K96-901.01BLK in the Pricing & Inventory tab next to part details. You can view K96-901.01BLK price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does K96-901.01BLK fall under?

The K96-901.01BLK is listed under Switches & Relays > Switches > Switch Accessories & Switch Assortments.

Can I view similar or alternative parts?

You can view similar parts to K96-901.01BLK when available in the Switch Accessories & Switch Assortments range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the K96-901.01BLK you can contact the distributor directly for product support, shipping queries etc.

Is the K96-901.01BLK RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for K96-901.01BLK have stock available?

There is no stock from authorised distributors for K96-901.01BLK.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for K96-901.01BLK often in real-time on the comparison pages.

What if I can't find stock of K96-901.01BLK?

You can fill out our help required form which you can use to request a quote for K96-901.01BLK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for K96-901.01BLK

Loading...
Loading Results for K96-901.01BLK
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us