Status: | Unknown |
---|---|
Series: | K8DT-PZ Series |
RoHS: | Compliant |
Product Range | K8DT-PZ Series |
---|---|
Contact Configuration | SPST-NO |
Contact Current | 5A |
Relay Mounting | DIN Rail |
Relay Terminals | Screw |
Switching Voltage Max | 250VAC |
Supply Voltage Max | 240VAC |
RoHS Compliant | Yes |
Monitoring relay 17.5mm wide, over/under | RS |
Phase Monitoring Rly, Spst-No, 240V, Din | Newark Electronics |
3-PHSE SQNCE&PHSELSS RLY PSHIN | Avnet America |
3-phse Sqnce&PhseLss Rly PshIn | Omron Automation K8DT-PZ1TN | RS Americas |
Industrial Relays 3-phse Sqnce&PhseLss Rly, Push In | Sager |
Where can I find additional details, specifications and documents for a K8DT-PZ1TN?
Additional datasheets, footprints and schematics for K8DT-PZ1TN are listed on our Part Details page. You can also find images and similar parts to K8DT-PZ1TN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K8DT-PZ1TN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K8DT-PZ1TN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K8DT-PZ1TN fall under?
The K8DT-PZ1TN is listed under Switches & Relays > Relays > Phase Monitoring Relays.
Can I view similar or alternative parts?
You can view similar parts to K8DT-PZ1TN when available in the Phase Monitoring Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K8DT-PZ1TN you can contact the distributor directly for product support, shipping queries etc.
Is the K8DT-PZ1TN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for K8DT-PZ1TN have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for K8DT-PZ1TN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K8DT-PZ1TN often in real-time on the comparison pages.
What if I can't find stock of K8DT-PZ1TN?
You can fill out our help required form which you can use to request a quote for K8DT-PZ1TN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.