Status: | Unknown |
---|---|
Series: | K8DS-PH Series |
RoHS: | Unknown |
Prices starting from US$32.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$71.57
|
15
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$32.17
|
94
in stock
|
Buy Now | |
Newark Electronics
from US$65.26
|
40
in stock
|
Buy Now | |
element14
from US$69.99
|
40
in stock
|
Buy Now | |
Farnell
from US$68.71
|
40
in stock
|
Buy Now | |
Distrelec
from US$73.68
|
8
in stock
|
Buy Now |
Product Range | K8DS-PH Series |
---|---|
Contact Configuration | SPDT |
Contact Current | 5A |
Relay Mounting | DIN Rail |
Relay Terminals | Screw |
Switching Voltage Max | 1.25kV |
Supply Voltage Max | 250VAC |
Phase Type | 3 Phase |
Power Consumption | 150W |
Phase Monitoring Range Min | - |
Phase Monitoring Range Max | - |
Approvals & Standards | UL |
SVHC | No SVHC (17-Dec-2015) |
Module: voltage monitoring relay | Transfer Multisort Elektronik |
Phase Monitoring Relay, Phase Loss Relay, K8Ds Series, 480 Vac, 3 Phase Rohs Compliant: Yes |Omron K8DSPH1 | Newark Electronics |
RELAY, PHASE MONITORING, SPDT, 480VAC | element14 |
Monitoring relay 17.5mm wide, simultanio | RS |
Omron Industrial Automation 3-Phase Monitoring Relay 480V 1CO 5A Screw Terminal IP20 K8DS | Distrelec |
Where can I find additional details, specifications and documents for a K8DS-PH1?
Additional datasheets, footprints and schematics for K8DS-PH1 are listed on our Part Details page. You can also find images and similar parts to K8DS-PH1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K8DS-PH1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K8DS-PH1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K8DS-PH1 fall under?
The K8DS-PH1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to K8DS-PH1 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K8DS-PH1 you can contact the distributor directly for product support, shipping queries etc.
Is the K8DS-PH1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K8DS-PH1 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for K8DS-PH1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K8DS-PH1 often in real-time on the comparison pages.
What if I can't find stock of K8DS-PH1?
You can fill out our help required form which you can use to request a quote for K8DS-PH1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.