Status: | Unknown |
---|---|
Series: | K8AK-TH Series |
RoHS: | Unknown |
Prices starting from US$117.48
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$150.12 |
10
|
Buy Now | |
Farnell | US$126.13 |
328
|
Buy Now | |
element14 | US$191.24 |
322
|
Buy Now | |
RS Americas | US$194.67 |
47
|
Buy Now | |
Transfer Multisort Elektronik | US$125.54 |
10
|
Buy Now | |
Newark Electronics | US$220.38 |
9
|
Buy Now | |
Distrelec | US$117.48 |
6
|
Buy Now | |
Avnet America | US$158.33 |
-
|
Buy Now | |
Sager | US$181.69 |
-
|
Buy Now |
Thermocouple Type | E J K T Pt100 Pt1000 |
---|---|
Operating Temperature Max | 55°C |
Operating Temperature Min | -20°C |
Temperature Accuracy ± | 1% |
Output Voltage Max | 250VAC |
Output Voltage Min | - |
Product Range | K8AK-TH Series |
SVHC | No SVHC (17-Dec-2015) |
TEMPERATURE MONITORING RELAY, SPDT | Farnell |
Temperature Monitoring Relay, 24 VAC/VDC, 5A/250V, Screw Terminal, K8AK Series | Omron Automation K8AK-TH11S 24VAC/DC | RS Americas |
Monitoring relay 22.5 mm wide, over or u | RS |
Module: temperature monitoring relay | Transfer Multisort Elektronik |
Temperature Monitoring Relay, Spdt | Newark Electronics |
Omron Industrial Automation Temperature Monitoring Relay K / J / T / E, Pt100 / Pt1000 | Distrelec |
TEMP MONITORING RELAY TC/RTD | Avnet America |
Industrial Relays Slim 22.5 mm Temp Monitoring Relay | Sager |
Where can I find additional details, specifications and documents for a K8AK-TH11S 24VAC/DC?
Additional datasheets, footprints and schematics for K8AK-TH11S 24VAC/DC are listed on our Part Details page. You can also find images and similar parts to K8AK-TH11S 24VAC/DC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K8AK-TH11S 24VAC/DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K8AK-TH11S 24VAC/DC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K8AK-TH11S 24VAC/DC fall under?
The K8AK-TH11S 24VAC/DC is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to K8AK-TH11S 24VAC/DC when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K8AK-TH11S 24VAC/DC you can contact the distributor directly for product support, shipping queries etc.
Is the K8AK-TH11S 24VAC/DC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K8AK-TH11S 24VAC/DC have stock available?
Authorised distributors including Farnell, element14, RS Americas, RS and Transfer Multisort Elektronik have stock available or on a lead time for K8AK-TH11S 24VAC/DC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K8AK-TH11S 24VAC/DC often in real-time on the comparison pages.
What if I can't find stock of K8AK-TH11S 24VAC/DC?
You can fill out our help required form which you can use to request a quote for K8AK-TH11S 24VAC/DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.