Status: | Unknown |
---|---|
Series: | K8AK Series |
RoHS: | Unknown |
Product Range | K8AK Series |
---|---|
Contact Configuration | DPDT |
Contact Current | 5A |
Relay Mounting | DIN Rail |
Relay Terminals | Screw |
Switching Voltage Max | - |
Supply Voltage Max | 480VAC |
Phase Type | 3 Phase |
Power Consumption | 4.1VA |
Phase Monitoring Range Min | - |
Phase Monitoring Range Max | - |
Approvals & Standards | UL |
SVHC | No SVHC (17-Dec-2015) |
Module: voltage monitoring relay | Transfer Multisort Elektronik |
RELAY, 3-PH, DPDT-NC, 200-400VAC | Farnell |
Phase Monitoring Relay, K8Ak Series, 480 Vac, 3 Phase, 200 Vac, 480 Vac Rohs Compliant: Yes |Omron Industrial Automation K8AKPH1 | Newark Electronics |
Omron Industrial Automation Phase monitoring relay 480V 1CO 5A Screw Terminal IP20 K8AK-PH | Distrelec |
Where can I find additional details, specifications and documents for a K8AK-PH1?
Additional datasheets, footprints and schematics for K8AK-PH1 are listed on our Part Details page. You can also find images and similar parts to K8AK-PH1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K8AK-PH1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K8AK-PH1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K8AK-PH1 fall under?
The K8AK-PH1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to K8AK-PH1 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K8AK-PH1 you can contact the distributor directly for product support, shipping queries etc.
Is the K8AK-PH1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K8AK-PH1 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Farnell, Newark Electronics, element14 and Distrelec have stock available or on a lead time for K8AK-PH1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K8AK-PH1 often in real-time on the comparison pages.
What if I can't find stock of K8AK-PH1?
You can fill out our help required form which you can use to request a quote for K8AK-PH1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.