Status: | Unknown |
---|---|
Series: | K8AK-LS Series |
RoHS: | Unknown |
Prices starting from US$73.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$76.99
|
6
in stock
|
Buy Now | |
RS Americas
from US$165.38
|
5
in stock
|
Buy Now | |
Distrelec
from US$93.69
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$183.70
|
4
in stock
|
Buy Now | |
element14
from US$157.29
|
4
in stock
|
Buy Now | |
Farnell
from US$73.91
|
4
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$136.85
|
2
in stock
|
Buy Now | |
Avnet America
from US$134.50
|
-
|
Buy Now | |
Sager
from US$144.70
|
-
|
Buy Now |
Supply Voltage | 240V |
---|---|
Response Time | 10s |
Power Consumption | 4.6VA |
Product Range | K8AK-LS Series |
SVHC | No SVHC (17-Dec-2015) |
Monitoring relay 22.5mm 10k to 100k Ohm | RS |
Relay, Industrial, Conductive Level Controller | Omron Automation K8AK-LS1 100-240VAC | RS Americas |
Omron Industrial Automation Level Monitoring Relay | Distrelec |
Conductive Level Ctrl, 240V, Din Rail | Newark Electronics |
CONDUCTIVE LEVEL CTRL, 240V, DIN RAIL | element14 |
Module: level monitoring relay | Transfer Multisort Elektronik |
CONDUCTIVE LEVEL CONTROLLER | Avnet America |
Industrial Relays | Sager |
Where can I find additional details, specifications and documents for a K8AK-LS1 100-240VAC?
Additional datasheets, footprints and schematics for K8AK-LS1 100-240VAC are listed on our Part Details page. You can also find images and similar parts to K8AK-LS1 100-240VAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K8AK-LS1 100-240VAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K8AK-LS1 100-240VAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K8AK-LS1 100-240VAC fall under?
The K8AK-LS1 100-240VAC is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to K8AK-LS1 100-240VAC when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K8AK-LS1 100-240VAC you can contact the distributor directly for product support, shipping queries etc.
Is the K8AK-LS1 100-240VAC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K8AK-LS1 100-240VAC have stock available?
Authorised distributors including RS, RS Americas, Distrelec, Newark Electronics and element14 have stock available or on a lead time for K8AK-LS1 100-240VAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K8AK-LS1 100-240VAC often in real-time on the comparison pages.
What if I can't find stock of K8AK-LS1 100-240VAC?
You can fill out our help required form which you can use to request a quote for K8AK-LS1 100-240VAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.