Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$1.60
|
5
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$2.51
|
1
in stock
|
Buy Now |
![]() |
Rutronik
from US$0.56
|
-
|
Buy Now |
![]() |
Future Electronics
from US$0.44
|
-
|
Buy Now |
![]() |
Avnet America
from US$1.04
|
-
|
Buy Now |
![]() |
element14
from US$1.48
|
-
|
Buy Now |
![]() |
Farnell
from US$1.85
|
-
|
Buy Now |
![]() |
Newark Electronics
-
|
-
|
Buy Now |
Buy Now |
No. of Channels | 4 Channel, 4Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 16Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5kV |
CTR Min | 50% |
Collector Emitter Voltage V(br)ceo | 70V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Input Current | 50mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 70V |
Optocoupler DC-IN 4-CH Trans DC-OUT | RS |
OPTOCOUPLER QUAD-CHANNEL 50-600 | Rutronik |
K847PH Series 4 Channel 5000 Vrms Phototransistor Optocoupler - PDIP-16 | Future Electronics |
DIP-16 CPL QUAD 50-600% CTR -e3 | Avnet America |
OPTOCOUPLER, TRANSISTOR O/P | element14 |
Optocoupler, Phototransistor, 5000Vrms | Newark Electronics |
Where can I find additional details, specifications and documents for a K847PH?
Additional datasheets, footprints and schematics for K847PH are listed on our Part Details page. You can also find images and similar parts to K847PH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K847PH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K847PH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K847PH fall under?
The K847PH is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to K847PH when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K847PH you can contact the distributor directly for product support, shipping queries etc.
Is the K847PH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K847PH have stock available?
Authorised distributors including RS, Chip One Stop, Rutronik, Future Electronics and Avnet America have stock available or on a lead time for K847PH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K847PH often in real-time on the comparison pages.
What if I can't find stock of K847PH?
You can fill out our help required form which you can use to request a quote for K847PH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.