Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inductance | 6mH |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 7.9mm |
External Length / Height | 10mm |
External Width | 8.3mm |
Frequency Max | 40kHz |
Transformer Mounting | Through Hole |
Turns Ratio | 1 |
Matching Transformer, 1:10, Smd | Newark Electronics |
TRANSFORMER, 1:10, FOR 400EP18A | element14 |
TRANSFORMER, 1: 10, FOR 400EP18A | Farnell |
Where can I find additional details, specifications and documents for a K4000004?
Additional datasheets, footprints and schematics for K4000004 are listed on our Part Details page. You can also find images and similar parts to K4000004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K4000004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K4000004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K4000004 fall under?
The K4000004 is listed under Electronic & Electrical Components > Transformers > Speciality Transformers.
Can I view similar or alternative parts?
You can view similar parts to K4000004 when available in the Speciality Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K4000004 you can contact the distributor directly for product support, shipping queries etc.
Is the K4000004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K4000004 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for K4000004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K4000004 often in real-time on the comparison pages.
What if I can't find stock of K4000004?
You can fill out our help required form which you can use to request a quote for K4000004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.