Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$215.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$372.64
|
No stock
|
Buy Now | |
Rapid Electronics
from US$321.38
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$290.00
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$276.50
|
-
|
Buy Now | |
Avnet America
from US$215.68
|
-
|
Buy Now | |
RS Americas
from US$337.01
|
-
|
Buy Now | |
element14
from US$336.69
|
-
|
Buy Now | |
Sager
from US$268.56
|
-
|
Buy Now |
Supply Voltage | 230V |
---|---|
Current Type | AC |
Fan Frame Size | 245.5mm |
External Depth | 90mm |
Noise Rating | - |
Flow Rate - Imperial | 547cu.ft/min |
Flow Rate - Metric | 15.48m³/min |
Bearing Type | Ball |
IP Rating | IP54 |
EC Centrifugal Blower 245.5x245.5x90mm 230VAC | Rapid Electronics |
Ebm Papst |Ebm-Papst K3G200-AD21-01 | Newark Electronics |
AC Fan Ball Bearing 230V 0.7A 80W 3100RPM 547CFM 69dBA Flange Mount | Avnet America |
Fan, EC, Diagonal,230V,50/60Hz,245.5x245.5x90mm,547cfm,80W,3100rpm, Ball Bearing | ebm-papst K3G200-AD21-01 | RS Americas |
01AC7473 | element14 |
Blowers & Centrifugal Fans EC Centrifugal Blower, 245.5x245.5x90mm, 230VAC, 547CFM, 80W, 3100RPM, Ball | Sager |
AXIAL FAN, 200MM, 230VAC, 547CFM | Farnell |
Where can I find additional details, specifications and documents for a K3G200-AD21-01?
Additional datasheets, footprints and schematics for K3G200-AD21-01 are listed on our Part Details page. You can also find images and similar parts to K3G200-AD21-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K3G200-AD21-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K3G200-AD21-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K3G200-AD21-01 fall under?
The K3G200-AD21-01 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to K3G200-AD21-01 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K3G200-AD21-01 you can contact the distributor directly for product support, shipping queries etc.
Is the K3G200-AD21-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K3G200-AD21-01 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for K3G200-AD21-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K3G200-AD21-01 often in real-time on the comparison pages.
What if I can't find stock of K3G200-AD21-01?
You can fill out our help required form which you can use to request a quote for K3G200-AD21-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.