Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$215.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$372.91
|
No stock
|
Buy Now | |
Rapid Electronics
from US$321.61
|
18
in stock
|
Buy Now | |
Chip One Stop
from US$302.00
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$244.47
|
-
|
Buy Now | |
Avnet America
from US$215.68
|
-
|
Buy Now | |
RS Americas
from US$332.31
|
-
|
Buy Now | |
element14
from US$316.59
|
-
|
Buy Now | |
Sager
from US$268.56
|
-
|
Buy Now |
Supply Voltage | 115V |
---|---|
Current Type | AC |
Fan Frame Size | 245.5mm |
External Depth | 90mm |
Noise Rating | - |
Flow Rate - Imperial | 506cu.ft/min |
Flow Rate - Metric | 14.32m³/min |
Bearing Type | Ball |
IP Rating | IP54 |
EC Centrifugal Blower 245.5x245.5x90mm 115VAC | Rapid Electronics |
Ebm Papst |Ebm-Papst K3G200-AD11-02 | Newark Electronics |
AC Fan Ball Bearing 115V 1A 65W 2850RPM 506CFM 68dBA Flange Mount | Avnet America |
Fan, EC, Diagonal,115V,50/60Hz,245.5x245.5x90mm,506cfm,65W,2850rpm, Ball Bearing | ebm-papst K3G200-AD11-02 | RS Americas |
01AC7472 | element14 |
Blowers & Centrifugal Fans EC Centrifugal Blower, 245.5x245.5x90mm, 115VAC, 506CFM, 65W, 2850RPM, Ball | Sager |
AXIAL FAN, 200MM, 115VAC, 506CFM | Farnell |
Where can I find additional details, specifications and documents for a K3G200-AD11-02?
Additional datasheets, footprints and schematics for K3G200-AD11-02 are listed on our Part Details page. You can also find images and similar parts to K3G200-AD11-02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K3G200-AD11-02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K3G200-AD11-02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K3G200-AD11-02 fall under?
The K3G200-AD11-02 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to K3G200-AD11-02 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K3G200-AD11-02 you can contact the distributor directly for product support, shipping queries etc.
Is the K3G200-AD11-02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K3G200-AD11-02 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for K3G200-AD11-02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K3G200-AD11-02 often in real-time on the comparison pages.
What if I can't find stock of K3G200-AD11-02?
You can fill out our help required form which you can use to request a quote for K3G200-AD11-02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.