Status: | Unknown |
---|---|
Series: | K3 Series |
RoHS: | Unknown |
Illumination | Non Illuminated |
---|---|
Contact Configuration | DPDT |
Switch Operation | (On)-Off-(On) |
Actuator / Cap Colour | Black |
Switch Mounting | Panel |
Contact Current Max | 20A |
Contact Voltage AC Nom | 110V |
Contact Voltage DC Nom | 28V |
Product Range | K3 Series |
SVHC | No SVHC (20-Jun-2016) |
Approval Bodies | UL |
Bezel Height | 25.9mm |
Bezel Width | 48mm |
Colour | Black |
Contact Current AC Max | 16A |
Contact Current DC Max | 20A |
Contact Voltage AC Max | 125V |
Contact Voltage DC Max | 28V |
External Depth | 48.48mm |
No. of Electrical Operations | 25000 |
No. of Mechanical Operations | 1000000 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Panel Cutout Width | 43mm |
Panel Cutout length | 22mm |
ROCKER SWITCH, DPDT, MOM OFF MOM | element14 |
Where can I find additional details, specifications and documents for a K3AB2EAA?
Additional datasheets, footprints and schematics for K3AB2EAA are listed on our Part Details page. You can also find images and similar parts to K3AB2EAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K3AB2EAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K3AB2EAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K3AB2EAA fall under?
The K3AB2EAA is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to K3AB2EAA when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K3AB2EAA you can contact the distributor directly for product support, shipping queries etc.
Is the K3AB2EAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K3AB2EAA have stock available?
Authorised distributors including element14, Farnell and Sager have stock available or on a lead time for K3AB2EAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K3AB2EAA often in real-time on the comparison pages.
What if I can't find stock of K3AB2EAA?
You can fill out our help required form which you can use to request a quote for K3AB2EAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.