Status: | Unknown |
---|---|
Series: | K3 Series |
RoHS: | Unknown |
Illumination | Non Illuminated |
---|---|
Contact Configuration | DPST |
Switch Operation | Off-On |
Actuator / Cap Colour | Black |
Switch Mounting | Panel |
Contact Current Max | 20A |
Contact Voltage AC Nom | 110V |
Contact Voltage DC Nom | 28V |
Product Range | K3 Series |
SVHC | No SVHC (20-Jun-2016) |
Approval Bodies | UL |
Bezel Height | 25.9mm |
Bezel Width | 48mm |
Colour | Black |
Contact Current AC Max | 16A |
Contact Current DC Max | 20A |
Contact Voltage AC Max | 125V |
Contact Voltage DC Max | 28V |
External Depth | 48.48mm |
No. of Electrical Operations | 25000 |
No. of Mechanical Operations | 1000000 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Panel Cutout Width | 43mm |
Panel Cutout length | 22mm |
ROCKER SWITCH, DPST, BLACK | element14 |
Where can I find additional details, specifications and documents for a K3AB2AAA?
Additional datasheets, footprints and schematics for K3AB2AAA are listed on our Part Details page. You can also find images and similar parts to K3AB2AAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K3AB2AAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K3AB2AAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K3AB2AAA fall under?
The K3AB2AAA is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to K3AB2AAA when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K3AB2AAA you can contact the distributor directly for product support, shipping queries etc.
Is the K3AB2AAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K3AB2AAA have stock available?
Authorised distributors including element14, Farnell and Sager have stock available or on a lead time for K3AB2AAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K3AB2AAA often in real-time on the comparison pages.
What if I can't find stock of K3AB2AAA?
You can fill out our help required form which you can use to request a quote for K3AB2AAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.