Status: | Unknown |
---|---|
Series: | MK Logic Plus Moulded Wall Plate |
RoHS: | Unknown |
Product Range | MK Logic Plus Moulded Wall Plate |
---|---|
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Blanking Plate |
Colour | White |
External Length / Height | 86mm |
External Width | 146mm |
Fixing Centres | 120.6mm |
Material | Urea Formaldehyde |
No. of Gangs | 2 |
Blanking plate 2 gang white logic plus | RS |
Where can I find additional details, specifications and documents for a K3828WHI?
Additional datasheets, footprints and schematics for K3828WHI are listed on our Part Details page. You can also find images and similar parts to K3828WHI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K3828WHI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K3828WHI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K3828WHI fall under?
The K3828WHI is listed under Electrical & Lighting > Wiring Accessories > Electrical Accessories.
Can I view similar or alternative parts?
You can view similar parts to K3828WHI when available in the Electrical Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K3828WHI you can contact the distributor directly for product support, shipping queries etc.
Is the K3828WHI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K3828WHI have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for K3828WHI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K3828WHI often in real-time on the comparison pages.
What if I can't find stock of K3828WHI?
You can fill out our help required form which you can use to request a quote for K3828WHI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.