Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$86.91
No. of Modules | 1 |
---|---|
Supply Voltage V DC | - |
Current Rating | 50mA |
Product Range | - |
Accessory Type | Relay / Transistor Output Board |
Approval Bodies | CE cRUus UL |
For Use With | Digital Rotary Pulse Indicator |
Voltage Rating | 24VDC |
Output Board For K3Hb-R Digit Process Meter-Dpm | Newark Electronics |
HH-H-PASS-L-LL Trns. Out NPN, K34 1003D | RS Americas |
option board (Slot C), not compatible wi | RS |
HH/H/PASS/L/LL TRNS. OUT NPN | Avnet America |
OPTION BOARD, 5NPN, OPEN COLLECTOR | element14 |
Relay Sockets & Hardware HH/H/PASS/L/LL Trns. Out NPN | Sager |
Where can I find additional details, specifications and documents for a K34T1?
Additional datasheets, footprints and schematics for K34T1 are listed on our Part Details page. You can also find images and similar parts to K34T1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K34T1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K34T1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K34T1 fall under?
The K34T1 is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to K34T1 when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K34T1 you can contact the distributor directly for product support, shipping queries etc.
Is the K34T1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K34T1 have stock available?
Authorised distributors including Newark Electronics, RS Americas, RS, Avnet America and element14 have stock available or on a lead time for K34T1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K34T1 often in real-time on the comparison pages.
What if I can't find stock of K34T1?
You can fill out our help required form which you can use to request a quote for K34T1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.