Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | 26AWG-10AWG Wire Ferrules |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
WIRE FERRULE CRIMPER | element14 |
Wire Ferrule Crimper | Newark Electronics |
Crimper,26-10 AWG, Trapezoidal, Green, L 8.4" (213mm),Wire Ferrule, Ratchet | Greenlee K32GL | RS Americas |
Ratchet, Full Cycle, Trapezoidal Crimp, Adjustable, (1) 26-10, (2) 20-13 AWG, 8.40 | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a K32GL?
Additional datasheets, footprints and schematics for K32GL are listed on our Part Details page. You can also find images and similar parts to K32GL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K32GL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K32GL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K32GL fall under?
The K32GL is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to K32GL when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K32GL you can contact the distributor directly for product support, shipping queries etc.
Is the K32GL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K32GL have stock available?
Authorised distributors including element14, Newark Electronics, RS Americas, Farnell and Carlton-Bates have stock available or on a lead time for K32GL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K32GL often in real-time on the comparison pages.
What if I can't find stock of K32GL?
You can fill out our help required form which you can use to request a quote for K32GL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.