Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | 25AWG-10AWG Wire Ferrules |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Wire Ferrule Crimper | Newark Electronics |
WIRE FERRULE CRIMPER | element14 |
Ratchet/Die Crimper, 25-10 AWG, OL 7" (175mm), Wire Ferrules, Square, Full Cycle | Greenlee K30GL | RS Americas |
Where can I find additional details, specifications and documents for a K30GL?
Additional datasheets, footprints and schematics for K30GL are listed on our Part Details page. You can also find images and similar parts to K30GL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K30GL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K30GL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K30GL fall under?
The K30GL is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to K30GL when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K30GL you can contact the distributor directly for product support, shipping queries etc.
Is the K30GL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K30GL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for K30GL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K30GL often in real-time on the comparison pages.
What if I can't find stock of K30GL?
You can fill out our help required form which you can use to request a quote for K30GL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.