Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 115V |
---|---|
Current Type | AC |
Fan Frame Size | 245.5mm |
External Depth | 90mm |
Noise Rating | - |
Flow Rate - Imperial | 550cu.ft/min |
Flow Rate - Metric | 15.58m³/min |
Bearing Type | Ball |
IP Rating | IP44 |
Diagonal Compact Module 245.5x245.5x90mm | Rapid Electronics |
Axial Fan 200Mm 115Vac 550Cfm/Ebm Papst |Ebm-Papst K2E200-AD08-02 | Newark Electronics |
Where can I find additional details, specifications and documents for a K2E200-AD08-02?
Additional datasheets, footprints and schematics for K2E200-AD08-02 are listed on our Part Details page. You can also find images and similar parts to K2E200-AD08-02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K2E200-AD08-02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K2E200-AD08-02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K2E200-AD08-02 fall under?
The K2E200-AD08-02 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to K2E200-AD08-02 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K2E200-AD08-02 you can contact the distributor directly for product support, shipping queries etc.
Is the K2E200-AD08-02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K2E200-AD08-02 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for K2E200-AD08-02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K2E200-AD08-02 often in real-time on the comparison pages.
What if I can't find stock of K2E200-AD08-02?
You can fill out our help required form which you can use to request a quote for K2E200-AD08-02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.