Status: | Unknown |
---|---|
Series: | K2 Series |
RoHS: | Unknown |
Illumination | Non Illuminated |
---|---|
Contact Configuration | DPST |
Switch Operation | Off-On |
Actuator / Cap Colour | Black |
Switch Mounting | Panel |
Contact Current Max | 16A |
Contact Voltage AC Nom | 125V |
Contact Voltage DC Nom | 28V |
Product Range | K2 Series |
SVHC | No SVHC (20-Jun-2016) |
Bezel Depth | 22mm |
Bezel Width | 27.22mm |
Colour | Black |
Contact Current @ Contact Voltage AC Max | 10A |
Contact Current @ Contact Voltage DC Max | 16A |
Contact Current AC Max | 16A |
Contact Current DC Max | 16A |
Contact Voltage AC Max | 125V |
Contact Voltage DC Max | 28V |
External Depth | 36.83mm |
IP / NEMA Rating | IP68 |
No. of Electrical Operations | 50000 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -30°C |
Panel Cutout Size | 27.22 x 22 mm |
Panel Cutout Width | 28.5mm |
Panel Cutout length | 26.9mm |
Tab Blade Thickness | 0.8mm |
Tab Width | 6.3mm |
ROCKER SWITCH, DPST, BLACK, I/O | element14 |
Where can I find additional details, specifications and documents for a K2ABHAAAAR?
Additional datasheets, footprints and schematics for K2ABHAAAAR are listed on our Part Details page. You can also find images and similar parts to K2ABHAAAAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K2ABHAAAAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K2ABHAAAAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K2ABHAAAAR fall under?
The K2ABHAAAAR is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to K2ABHAAAAR when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K2ABHAAAAR you can contact the distributor directly for product support, shipping queries etc.
Is the K2ABHAAAAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K2ABHAAAAR have stock available?
Authorised distributors including element14, Sager and Farnell have stock available or on a lead time for K2ABHAAAAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K2ABHAAAAR often in real-time on the comparison pages.
What if I can't find stock of K2ABHAAAAR?
You can fill out our help required form which you can use to request a quote for K2ABHAAAAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.