K2500SRP Semiconductors - Discretes by Littelfuse

SIDAC 280V 1A DO-214

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.55


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.91
58
Buy Now
Logo for element14 element14 US$0.65
58
Buy Now
Logo for Future Electronics Future Electronics US$0.56
-
Buy Now
Logo for TTI Europe TTI Europe US$0.55
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Breakover Voltage Vbo Min 240V
Breakover Voltage Vbo Max 280V
Breakover Current Max. 10µA
Peak Forward Current 1A
Diac / Sidac Case Style DO-214
No. of Pins 2Pins
Product Range -
Breakover Voltage Range 240V to 280V
Thyristor Case DO-214

Alternative Descriptions

SIDAC, 280V, 1A, DO-214 | Farnell
Sidac, 1A, 240V-280V, Do-214 Rohs Compliant: Yes |Littelfuse K2500SRP | Newark Electronics
SIDAC, 1A, 240V-280V, DO-214 | element14
K2500S Series 200 V Surface Mount Sidac Power Thyristor - SMB | Future Electronics
1A 240-280V SIDAC DO214 | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a K2500SRP?

Additional datasheets, footprints and schematics for K2500SRP are listed on our Part Details page. You can also find images and similar parts to K2500SRP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for K2500SRP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K2500SRP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does K2500SRP fall under?

The K2500SRP is listed under Electronic & Electrical Components > Semiconductors - Discretes > Thyristors DIACS & TRIACS.

Can I view similar or alternative parts?

You can view similar parts to K2500SRP when available in the Thyristors DIACS & TRIACS range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the K2500SRP you can contact the distributor directly for product support, shipping queries etc.

Is the K2500SRP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for K2500SRP have stock available?

Authorised distributors including Farnell, Newark Electronics, element14, Future Electronics and TTI Europe have stock available or on a lead time for K2500SRP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for K2500SRP often in real-time on the comparison pages.

What if I can't find stock of K2500SRP?

You can fill out our help required form which you can use to request a quote for K2500SRP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay