Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Breakover Voltage Vbo Min | 240V |
---|---|
Breakover Voltage Vbo Max | 280V |
Breakover Current Max. | 50µA |
No. of Pins | 2Pins |
Breakover Voltage Range | 240V to 280V |
Filter Terminals | SMD |
Gate Trigger Current Max, Igt | 0.05mA |
RoHS Compliant | Yes |
POWER THYRISTOR DISCRETE SIDAC 250V DO214 2L HIGH ENERGY | Future Electronics |
Sidac, 280V, 1A, Do-214 | Newark Electronics |
1A 240-280V SIDAC DO214 | TTI Europe |
Where can I find additional details, specifications and documents for a K2500SHRP?
Additional datasheets, footprints and schematics for K2500SHRP are listed on our Part Details page. You can also find images and similar parts to K2500SHRP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K2500SHRP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K2500SHRP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K2500SHRP fall under?
The K2500SHRP is listed under Semiconductors - Discretes > Thyristors > Thyristors - DIACs / Thyristors - SIDACs.
Can I view similar or alternative parts?
You can view similar parts to K2500SHRP when available in the Thyristors - DIACs / Thyristors - SIDACs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K2500SHRP you can contact the distributor directly for product support, shipping queries etc.
Is the K2500SHRP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for K2500SHRP have stock available?
Authorised distributors including Future Electronics, Newark Electronics and TTI Europe have stock available or on a lead time for K2500SHRP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K2500SHRP often in real-time on the comparison pages.
What if I can't find stock of K2500SHRP?
You can fill out our help required form which you can use to request a quote for K2500SHRP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.