Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.92
|
No stock
|
Buy Now | |
Chip Outpost
from US$0.52
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.96
|
1,589
in stock
|
Buy Now | |
element14
from US$0.99
|
1,589
in stock
|
Buy Now | |
Farnell
from US$1.15
|
1,589
in stock
|
Buy Now | |
Future Electronics
from US$0.94
|
-
|
Buy Now | |
RS Americas
from US$1.78
|
-
|
Buy Now | |
TTI Europe
from US$0.89
|
-
|
Buy Now |
Breakover Voltage Vbo Min | 220V |
---|---|
Breakover Voltage Vbo Max | 250V |
Breakover Current Max. | 10µA |
Peak Forward Current | 1A |
Diac / Sidac Case Style | DO-15 |
No. of Pins | 2Pins |
Product Range | - |
Breakover Voltage Range | 220V to 250V |
Thyristor Case | DO-15 |
SIDAC 220-250V 1A DO15 | Chip Outpost |
Sidac, 250V, 1A, Do-15 | Newark Electronics |
SIDAC, 250V, 1A, DO-15 | element14 |
SIDAC Thyristor 190V 1A Multipulse DO15 | RS |
K2401G Series 190 Vdrm Through Hole Sidac Power Thyristor - DO-204AC | Future Electronics |
SIDAC Thyristor 190V 1A Multipulse DO15 | Littelfuse K2401GRP | RS Americas |
1A 220-250V SIDAC DO15 | TTI Europe |
Where can I find additional details, specifications and documents for a K2401GRP?
Additional datasheets, footprints and schematics for K2401GRP are listed on our Part Details page. You can also find images and similar parts to K2401GRP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K2401GRP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K2401GRP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K2401GRP fall under?
The K2401GRP is listed under Electronic & Electrical Components > Semiconductors - Discretes > Thyristors DIACS & TRIACS.
Can I view similar or alternative parts?
You can view similar parts to K2401GRP when available in the Thyristors DIACS & TRIACS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K2401GRP you can contact the distributor directly for product support, shipping queries etc.
Is the K2401GRP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K2401GRP have stock available?
Authorised distributors including Chip Outpost, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for K2401GRP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K2401GRP often in real-time on the comparison pages.
What if I can't find stock of K2401GRP?
You can fill out our help required form which you can use to request a quote for K2401GRP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.