Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Breakover Voltage Vbo Min | 220V |
---|---|
Breakover Voltage Vbo Max | 250V |
Breakover Current Max. | 50µA |
Diac / Sidac Case Style | DO-15 |
No. of Pins | 2Pins |
Thyristor Case | DO-15 |
RoHS Compliant | Yes |
Sidac, 250V, 1A, Do-15 | Newark Electronics |
Kxxx0yH Series 190 V 1 A Bi-Directional Axial High Energy Sidactor - DO-15 | Future Electronics |
1A 220-250V SIDAC DO15 | TTI Europe |
Where can I find additional details, specifications and documents for a K2400GH?
Additional datasheets, footprints and schematics for K2400GH are listed on our Part Details page. You can also find images and similar parts to K2400GH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K2400GH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K2400GH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K2400GH fall under?
The K2400GH is listed under Semiconductors - Discretes > Thyristors > Thyristors - DIACs / Thyristors - SIDACs.
Can I view similar or alternative parts?
You can view similar parts to K2400GH when available in the Thyristors - DIACs / Thyristors - SIDACs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K2400GH you can contact the distributor directly for product support, shipping queries etc.
Is the K2400GH RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for K2400GH have stock available?
Authorised distributors including Newark Electronics, Future Electronics and TTI Europe have stock available or on a lead time for K2400GH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K2400GH often in real-time on the comparison pages.
What if I can't find stock of K2400GH?
You can fill out our help required form which you can use to request a quote for K2400GH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.