Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Breakover Voltage Vbo Min | 220V |
---|---|
Breakover Voltage Vbo Max | 250V |
Breakover Current Max. | 10µA |
Peak Forward Current | - |
Diac / Sidac Case Style | DO-15 |
No. of Pins | 2Pins |
Product Range | - |
Current It av | 10µA |
Sidac, 250V, Do-15 | Newark Electronics |
SIDAC, 250V, DO-15 | element14 |
sidac 220-250vbo 1a do-15x - k2400g | Future Electronics |
SIDAC 220-250V 1A DO15 | Littelfuse K2400G | RS Americas |
1A 220-250V SIDAC DO15 | TTI Europe |
Where can I find additional details, specifications and documents for a K2400G?
Additional datasheets, footprints and schematics for K2400G are listed on our Part Details page. You can also find images and similar parts to K2400G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K2400G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K2400G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K2400G fall under?
The K2400G is listed under Electronic & Electrical Components > Semiconductors - Discretes > Thyristors DIACS & TRIACS.
Can I view similar or alternative parts?
You can view similar parts to K2400G when available in the Thyristors DIACS & TRIACS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K2400G you can contact the distributor directly for product support, shipping queries etc.
Is the K2400G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K2400G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS Americas have stock available or on a lead time for K2400G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K2400G often in real-time on the comparison pages.
What if I can't find stock of K2400G?
You can fill out our help required form which you can use to request a quote for K2400G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.