K2000SHRP Thyristors by Littelfuse

SIDAC, 215V, 1A, DO-214, FULL REEL

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.62

Distributor Stock
Logo for Newark
Newark
from US$0.64
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.62
50,000
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.62
-
Buy Now

Specifications

Breakover Voltage Vbo Min 190V
Breakover Voltage Vbo Max 215V
Breakover Current Max. 50µA
No. of Pins 2Pins
Breakover Voltage Range 190V to 215V
Filter Terminals SMD
Thyristor Case DO-214
RoHS Compliant Yes

Alternative Descriptions

Diac/Sidac Thyristor 190 ~ 215V DO-214 | Future Electronics
Sidac, 215V, 1A, Do-214, Full Reel | Newark Electronics
1A 190-215V SIDAC TO214 | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a K2000SHRP?

Additional datasheets, footprints and schematics for K2000SHRP are listed on our Part Details page. You can also find images and similar parts to K2000SHRP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for K2000SHRP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K2000SHRP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does K2000SHRP fall under?

The K2000SHRP is listed under Semiconductors - Discretes > Thyristors > Thyristors - DIACs / Thyristors - SIDACs.

Can I view similar or alternative parts?

You can view similar parts to K2000SHRP when available in the Thyristors - DIACs / Thyristors - SIDACs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the K2000SHRP you can contact the distributor directly for product support, shipping queries etc.

Is the K2000SHRP RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for K2000SHRP have stock available?

Authorised distributors including Future Electronics, Newark Electronics and TTI Europe have stock available or on a lead time for K2000SHRP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for K2000SHRP often in real-time on the comparison pages.

What if I can't find stock of K2000SHRP?

You can fill out our help required form which you can use to request a quote for K2000SHRP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay