K2000GH Thyristors by Littelfuse

SIDAC, 215V, 1A, DO-15

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.59


Distributor Starting From Stock
Logo for Future Electronics Future Electronics US$0.69
-
Buy Now
Logo for TTI Europe TTI Europe US$0.59
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Breakover Voltage Vbo Min 190V
Breakover Voltage Vbo Max 215V
Breakover Current Max. 50µA
No. of Pins 2Pins
Breakover Voltage Range 190V to 215V
Filter Terminals Axial Leaded
Thyristor Case DO-15
RoHS Compliant Yes

Alternative Descriptions

Sidac, 215V, 1A, Do-15 | Newark Electronics
Sidacs SIDAC 200V HI ENERGY | Future Electronics
1A 190-215V SIDAC DO15 | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a K2000GH?

Additional datasheets, footprints and schematics for K2000GH are listed on our Part Details page. You can also find images and similar parts to K2000GH on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for K2000GH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K2000GH price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does K2000GH fall under?

The K2000GH is listed under Semiconductors - Discretes > Thyristors > Thyristors - DIACs / Thyristors - SIDACs.

Can I view similar or alternative parts?

You can view similar parts to K2000GH when available in the Thyristors - DIACs / Thyristors - SIDACs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the K2000GH you can contact the distributor directly for product support, shipping queries etc.

Is the K2000GH RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for K2000GH have stock available?

Authorised distributors including Newark Electronics, Future Electronics and TTI Europe have stock available or on a lead time for K2000GH.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for K2000GH often in real-time on the comparison pages.

What if I can't find stock of K2000GH?

You can fill out our help required form which you can use to request a quote for K2000GH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay