Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Breakover Voltage Vbo Min | 190V |
---|---|
Breakover Voltage Vbo Max | 215V |
Breakover Current Max. | 10µA |
Peak Forward Current | 1A |
Diac / Sidac Case Style | DO-15 |
No. of Pins | 2Pins |
Product Range | - |
Breakover Voltage Range | 190V to 215V |
Thyristor Case | DO-15 |
Sidac, 215V, Do-15 | Newark Electronics |
Sidacs 200V | Future Electronics |
1A 190-215V SIDAC DO15 | TTI Europe |
SIDAC, 215V, 1A, DO-15 | Farnell |
Where can I find additional details, specifications and documents for a K2000G?
Additional datasheets, footprints and schematics for K2000G are listed on our Part Details page. You can also find images and similar parts to K2000G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K2000G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K2000G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K2000G fall under?
The K2000G is listed under Electronic & Electrical Components > Semiconductors - Discretes > Thyristors DIACS & TRIACS.
Can I view similar or alternative parts?
You can view similar parts to K2000G when available in the Thyristors DIACS & TRIACS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K2000G you can contact the distributor directly for product support, shipping queries etc.
Is the K2000G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K2000G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, TTI Europe and Farnell have stock available or on a lead time for K2000G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K2000G often in real-time on the comparison pages.
What if I can't find stock of K2000G?
You can fill out our help required form which you can use to request a quote for K2000G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.