Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Breakover Voltage Vbo Min | 190V |
---|---|
Breakover Voltage Vbo Max | 215V |
Breakover Current Max. | 50µA |
No. of Pins | 2Pins |
Breakover Voltage Range | 190V to 215V |
Filter Terminals | Solder |
Gate Trigger Voltage Max Vgt | 215V |
RoHS Compliant | Yes |
Sidac, 215V, 1A, To-92 | Newark Electronics |
1A 190-215V SIDAC TO92 | TTI Europe |
Where can I find additional details, specifications and documents for a K2000EH70?
Additional datasheets, footprints and schematics for K2000EH70 are listed on our Part Details page. You can also find images and similar parts to K2000EH70 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K2000EH70 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K2000EH70 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K2000EH70 fall under?
The K2000EH70 is listed under Semiconductors - Discretes > Thyristors > Thyristors - DIACs / Thyristors - SIDACs.
Can I view similar or alternative parts?
You can view similar parts to K2000EH70 when available in the Thyristors - DIACs / Thyristors - SIDACs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K2000EH70 you can contact the distributor directly for product support, shipping queries etc.
Is the K2000EH70 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for K2000EH70 have stock available?
Authorised distributors including Newark Electronics and TTI Europe have stock available or on a lead time for K2000EH70.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K2000EH70 often in real-time on the comparison pages.
What if I can't find stock of K2000EH70?
You can fill out our help required form which you can use to request a quote for K2000EH70 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.