Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Breakover Voltage Vbo Min | 140V |
---|---|
Breakover Voltage Vbo Max | 170V |
Breakover Current Max. | 10 A |
Peak Forward Current | - |
Diac / Sidac Case Style | TO-92 |
No. of Pins | 2Pins |
Product Range | - |
Current It av | 10 A |
Kxxxzy Series 90 V 1 A Teccor Standard Bidirectional SIDAC - TO-92 | Future Electronics |
Sidac, 170V, To-92 | Newark Electronics |
SIDAC, 170V, TO-92 | element14 |
1A 140-170V SIDAC TO92 | TTI Europe |
Where can I find additional details, specifications and documents for a K1500E70?
Additional datasheets, footprints and schematics for K1500E70 are listed on our Part Details page. You can also find images and similar parts to K1500E70 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K1500E70 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K1500E70 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K1500E70 fall under?
The K1500E70 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Thyristors DIACS & TRIACS.
Can I view similar or alternative parts?
You can view similar parts to K1500E70 when available in the Thyristors DIACS & TRIACS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K1500E70 you can contact the distributor directly for product support, shipping queries etc.
Is the K1500E70 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K1500E70 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for K1500E70.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K1500E70 often in real-time on the comparison pages.
What if I can't find stock of K1500E70?
You can fill out our help required form which you can use to request a quote for K1500E70 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.