Breakover Voltage Vbo Min | 104V |
---|---|
Breakover Voltage Vbo Max | 118V |
Breakover Current Max. | 10µA |
Diac / Sidac Case Style | DO-214 |
No. of Pins | 2Pins |
dv/dt | 150V/µs |
RoHS Compliant | Yes |
Thyristor: sidac | Transfer Multisort Elektronik |
Sidac, 118V, Do-214, Full Reel | Newark Electronics |
Sidacs 110V | Future Electronics |
1A 104-118V SIDAC DO214 | TTI Europe |
Where can I find additional details, specifications and documents for a K1100SRP?
Additional datasheets, footprints and schematics for K1100SRP are listed on our Part Details page. You can also find images and similar parts to K1100SRP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K1100SRP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K1100SRP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K1100SRP fall under?
The K1100SRP is listed under Semiconductors - Discretes > Thyristors > Thyristors - DIACs / Thyristors - SIDACs.
Can I view similar or alternative parts?
You can view similar parts to K1100SRP when available in the Thyristors - DIACs / Thyristors - SIDACs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K1100SRP you can contact the distributor directly for product support, shipping queries etc.
Is the K1100SRP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for K1100SRP have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Future Electronics and TTI Europe have stock available or on a lead time for K1100SRP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K1100SRP often in real-time on the comparison pages.
What if I can't find stock of K1100SRP?
You can fill out our help required form which you can use to request a quote for K1100SRP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.